IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.14-1992
IEEE Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
superseded
-
Revision of
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 25 August 1993 |
| Status: | superseded |
| Page(s): | 1 - 48 |
| ICS Code (Switches): | 29.120.40 |
| ISBN (Electronic): | 978-0-7381-1883-3 |
| DOI: | 10.1109/IEEESTD.1993.119655 |
Standard:
This standard covers enclosed low-voltage dc power circuit breakers of the stationary or drawout type of single- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V,... View More
Document History
June 3, 2015
IEEE Approved Draft Standard for DC (3200 V and below) Power Circuit Breakers Used in Enclosures
This standard covers enclosed dc power circuit breakers of the stationary or drawout type of one- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 600 V, 800 V, 1000...
June 3, 2015
IEEE Standard for DC (3200 V and below) Power Circuit Breakers Used in Enclosures
Enclosed dc power circuit breakers of the stationary or drawout 32 type of one- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 33 600 V, 800 V, 1000 V, 1200 V, 1600...
June 3, 2015
IEEE Standard for DC (3200 V and below) Power Circuit Breakers Used in Enclosures - Redline
Enclosed dc power circuit breakers of the stationary or drawout 32 type of one- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 33 600 V, 800 V, 1000 V, 1200 V, 1600...
January 22, 2015
IEEE Draft Standard for DC (3200 V and below) Power Circuit Breakers Used in Enclosures
This standard covers enclosed dc power circuit breakers of the stationary or drawout type of one- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 600 V, 800 V, 1000...
December 19, 2014
IEEE Draft Standard for DC (3200 V and below) Power Circuit Breakers Used in Enclosures
This standard covers enclosed dc power circuit breakers of the stationary or drawout type of one- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 600 V, 800 V, 1000...
April 22, 2003
IEEE Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
Reaffirmed 2008. Revision of IEEE Std C37.14-1999. This IEEE Standards product is part of the C37 family on Switchgear, Substations and Protective Relays. Abstract:This standard covers enclosed...
October 8, 1999
IEEE Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
Superseded by C37.14-2002 This standard covers enclosed low-voltage dc power circuit breakers of the stationary or draw-out type of single- or two-pole construction with one or more rated maximum...
C37.14-1992
August 25, 1993
IEEE Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
This standard covers enclosed low-voltage dc power circuit breakers of the stationary or drawout type of single- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 800...
November 29, 1979
IEEE Standard for Low-Voltage DC Power Circuit Breakers Used in Enclosures
This standard covers enclosed low-voltage DC power circuit breakers of the stationary or drawout type of single- or two-pole construction with one or more rated maximum voltages of 300 V, 325 V, 800...