IEEE - Institute of Electrical and Electronics Engineers, Inc. - 1003.9-1992
IEEE Standard for InformationTechnology - POSIX(R) FORTRAN 77 Language Interfaces - Part 1: Binding for System Application Program Interface (API)
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 18 September 1992 |
| Status: | inactive |
| Page(s): | 1 - 146 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (Software): | 35.080 |
| ISBN (Electronic): | 978-0-7381-3746-9 |
| DOI: | 10.1109/IEEESTD.1992.106985 |
Standard:
This standard provides a standardized interface for accessing the system services of ISO/IEC 9945-1:1990 (IEEE Std 1003.1-1990, also know as POSIX.1), and support routines to access constructs not... View More
Document History
1003.9-1992
September 18, 1992
IEEE Standard for InformationTechnology - POSIX(R) FORTRAN 77 Language Interfaces - Part 1: Binding for System Application Program Interface (API)
This standard provides a standardized interface for accessing the system services of ISO/IEC 9945-1:1990 (IEEE Std 1003.1-1990, also know as POSIX.1), and support routines to access constructs not...