IEEE - Institute of Electrical and Electronics Engineers, Inc. - C57.12.23-1992
IEEE Standard for Transformers--Underground-Type, Self-Cooled, Single-Phase Distribution Transformers with Separable, Insulated, High-Voltage Connectors; High Voltage (24 940 GrdY/14 400 V and Below) and Low-Voltage (240/120 V, 167 kVA and Smaller)
superseded
-
Reaffirmed
,
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 25 November 1992 |
| Status: | superseded |
| Page(s): | 1 - 16 |
| ICS Code (Transformers. Reactors): | 29.180 |
| ISBN (Electronic): | 978-0-7381-3475-8 |
| DOI: | 10.1109/IEEESTD.1992.114374 |
Standard:
Electrical, dimensional, and mechanical characteristics and certain safety features of single-phase, 60 Hz, mineral-oil-immersed
Document History
December 5, 2019
IEEE Approved Draft Standard for Submersible Single-Phase Transformers: 250 kVA and Smaller; High Voltage 34 500GrdY/19 920V and Below; Low Voltage 600 V and Below
Electrical, dimensional, and mechanical characteristics and certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled, submersible distribution transformers are covered in this...
August 20, 2019
IEEE Standard for Submersible Single-Phase Transformers:250 kVA and Smaller; High Voltage 34 500 GrdY/19 920 V and Below; Low Voltage 600 V and Below
Electrical, dimensional, and mechanical characteristics and certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled, submersible distribution transformers are covered in this...
June 26, 2018
IEEE Draft Standard for Submersible Single-Phase Transformers: 250 kVA and Smaller; High Voltage 34 500GrdY/19 920V and Below; Low Voltage 600 V and Below
Electrical, dimensional, and mechanical characteristics and certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled, submersible distribution transformers are covered in this...
April 30, 2009
IEEE Standard for Submersible Single-Phase Transformers: 167 kVA and Smaller; High Voltage 25 000 V and Below; Low Voltage 600 V and Below
Electrical, dimensional, and mechanical characteristics and certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled, submersible distribution transformers are covered. This...
April 30, 2009
IEEE Standard for Submersible Single-Phase Transformers: 167 kVA and Smaller; High Voltage 25 000 V and Below; Low Voltage 600 V and Below - Redline
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60 Hz, liquid-immersed, self-cooled,...
January 1, 2008
IEEE Draft Standard for Submersible Single-Phase Transformers: 167 kVa and Smaller; High Voltage 25 000 V and Below; Low Voltage 600 V and Below (Revison of IEEE C57.12.23-2002)
Electrical, dimensional, and mechanical charasteristics and certain safety features of single-phase, 60Hz, liquid-immersed, self cooled, submersible distribution transformers are covered. This...
August 8, 2002
IEEE Standard for Underground Type, Self-Cooled, Single-Phase, Distribution Transformers with Separable Insulated High-Voltage Connectors; High Voltage 25000 V and Below; Low Voltage 600 V and Below; 167 kVA and Smaller
Electrical, dimensional, and mechanical characteristics and certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled, distribution transformers with separable insulated...
C57.12.23-1992
November 25, 1992
IEEE Standard for Transformers--Underground-Type, Self-Cooled, Single-Phase Distribution Transformers with Separable, Insulated, High-Voltage Connectors; High Voltage (24 940 GrdY/14 400 V and Below) and Low-Voltage (240/120 V, 167 kVA and Smaller)
Electrical, dimensional, and mechanical characteristics and certain safety features of single-phase, 60 Hz, mineral-oil-immersed, self-cooled, distribution transformers with separable insulated...