IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.123-1991
IEEE Guide to Specifications for Gas-Insulated Substation Equipment
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 23 August 1991 |
| Status: | superseded |
| Page(s): | 1 - 22 |
| ICS Code (Power stations in general): | 27.100 |
| ISBN (Electronic): | 978-1-5593-7162-9 |
| DOI: | 10.1109/IEEESTD.1991.101040 |
Standard:
IEEE C37.123-1991 covers the technical requirements for the design, fabrication, testing, and installation of a gas-insulated substation (GIS). The guide looks at parameters to be supplied by the... View More
Document History
May 25, 2016
IEEE Guide for Specifications for High-Voltage Gas-Insulated Substations Rated 52 kV and Above
The development of specifications for the technical requirements for the design, fabrication, testing, installation, and in-service performance of a high-voltage gas-insulated substation (GIS) are...
January 1, 2016
IEEE Approved Draft Guide for Specifications for High-Voltage Gas-Insulated Substations Rated Above 52 kV
This guide is for the development of specifications for the technical requirements for the design, fabrication, testing, installation, and in-service performance of a high-voltage gas-insulated...
September 24, 2015
IEEE Draft Guide for Specifications for High-Voltage Gas-Insulated Substations Rated Above 52 kV
This guide is for the development of specifications for the technical requirements for the design, fabrication, testing, installation, and in-service performance of a high-voltage gas-insulated...
January 1, 2015
IEEE Draft Guide for Specifications for High-Voltage Gas-Insulated Substations Rated Above 52 kV
This guide is for the development of specifications for the technical requirements for the design, fabrication, testing, installation, and in-service performance of a high-voltage gas-insulated...
May 27, 1997
IEEE Guide to Specifications for Gas-Insulated, Electric Power Substation Equipment
Technical requirements for the design, fabrication, testing, and installation of a gas-insulated substation (GIS) are provided. Parameters to be supplied by the purchaser and the technical...
C37.123-1991
August 23, 1991
IEEE Guide to Specifications for Gas-Insulated Substation Equipment
IEEE C37.123-1991 covers the technical requirements for the design, fabrication, testing, and installation of a gas-insulated substation (GIS). The guide looks at parameters to be supplied by the...