IEEE - Institute of Electrical and Electronics Engineers, Inc. - 139-1988
IEEE Recommended Practice for the Measurement of Radio Frequency Emission from Industrial, Scientific, and Medical (ISM) Equipment Installed on User's Premises
active
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 December 1988 |
| Status: | active |
| Page Count: | 22 |
| Page(s): | 1 - 20 |
| ICS Code (Emission): | 33.100.10 |
| ISBN (Online): | 978-0-7381-0577-2 |
| DOI: | 10.1109/IEEESTD.1988.122657 |
Standard:
This document describes equipment inspection and radio frequency (rf) electromagnetic field measurement procedures for evaluation of rf industrial, scientific, and medical (ISM) equipment... View More
Document History
November 12, 2003
For Motion-Picture Film (35-mm) — Perforated KS
This standard specifies the cutting and perforating dimensions for 35-mm motion-picture film with a KS-type perforation and a perforation pitch of either 0.1866 in or 0.1870 in (4.740 mm or 4.750 mm).
August 12, 1997
Tributary Interconnection for Digital Control Interface
This practice describes the mechanism for the transfer of control messages between tributaries used within a general-purpose communications channel of an interface system which transports data and...
139-1988
December 12, 1988
IEEE Recommended Practice for the Measurement of Radio Frequency Emission from Industrial, Scientific, and Medical (ISM) Equipment Installed on User's Premises
This document describes equipment inspection and radio frequency (rf) electromagnetic field measurement procedures for evaluation of rf industrial, scientific, and medical (ISM) equipment installed...
July 28, 1952
IEEE Recommended Practice for Measurement of Field Intensity Above 300 MC from Radio Frequency Industrial, Scientific, and Medical Equipment
The following topics are dealt with: field intensity measurement; standard measuring method; symbols, units and abbreviations; methods of measurement; antenna design; antenna gain measurements;...