IEEE - Institute of Electrical and Electronics Engineers, Inc. - C37.23-1987
IEEE Guide for Metal-Enclosed Bus and Calculating Losses in Isolated-Phase Bus
superseded
-
Reaffirmed
,
An interpretation is available
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 6 July 1987 |
| Status: | superseded |
| Page(s): | 1 - 58 |
| ICS Code (Wires): | 29.060.10 |
| ISBN (Electronic): | 978-0-7381-1059-2 |
| DOI: | 10.1109/IEEESTD.1987.79653 |
Standard:
Interpretations are available at: http://standards.iee
Document History
May 17, 2016
IEEE Standard for Metal-Enclosed Bus
Metal-enclosed (ME) bus assemblies for indoor and outdoor use are discussed in this standard. The types of assemblies covered are nonsegregated-phase bus, cable bus, segregated-phase bus, and...
October 1, 2015
IEEE Draft Standard for Metal-Enclosed Bus
Metal-enclosed (ME) bus assemblies f 35 or indoor and outdoor use are covered in this standard. The types of assemblies covered are nonsegregated-phase bus, cable bus, segregated-phase bus, and...
September 29, 2015
IEEE Draft Standard for Metal-Enclosed Bus
Metal-enclosed (ME) bus assemblies f 35 or indoor and outdoor use are covered in this standard. The types of assemblies covered are nonsegregated-phase bus, cable bus, segregated-phase bus, and...
August 28, 2015
IEEE Draft Standard for Metal-Enclosed Bus
Metal-enclosed (ME) bus assemblies f 35 or indoor and outdoor use are covered in this standard. The types of assemblies covered are nonsegregated-phase bus, cable bus, segregated-phase bus, and...
January 1, 2015
IEEE Approved Draft Standard for Metal-Enclosed Bus
Metal-enclosed (ME) bus assemblies f 35 or indoor and outdoor use are covered in this standard. The types of assemblies covered are nonsegregated-phase bus, cable bus, segregated-phase bus, and...
April 26, 2004
IEEE Standard for Metal-Enclosed Bus
Metal-enclosed (ME) bus assemblies for indoor and outdoor use are covered in this standard. The types of assemblies covered are nonsegregated-phase bus, segregated-phase bus, and isolated-phase bus....
C37.23-1987
July 6, 1987
IEEE Guide for Metal-Enclosed Bus and Calculating Losses in Isolated-Phase Bus
Interpretations are available at: http://standards.ieee.org/reading/ieee/interp/C37.23-1987.html This IEEE Standards product is part of the C37 family on Switchgear, Substations and Protective...
June 29, 1969
ANSI/IEEE Guide for Calculating Losses in Isolated Phase Bus
Over the years, the isolated-phase bus has received widespread application in connecting the output of generators to step-up transformers. The trend toward generating units of larger capacity has...