IEEE - Institute of Electrical and Electronics Engineers, Inc. - 430-1986
IEEE Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines and Substations
inactive
-
Reaffirmed
,
Revision of
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 14 November 1986 |
| Status: | inactive |
| Page(s): | 1 - 21 |
| ICS Code (Power stations in general): | 27.100 |
| ISBN (Electronic): | 978-0-7381-0586-4 |
| DOI: | 10.1109/IEEESTD.1986.81605 |
Standard:
Uniform procedures are established for the measurement of radio noise generated by corona from overhead power lines with meters that conform to ANSI C63.2-1980. The measurement procedures are also... View More
Document History
March 17, 2017
IEEE Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines and Substations
Uniform procedures for the measurement of radio noise generated by corona from overhead power lines and substations are established in this standard. Measurement procedures in this standard are also...
January 1, 2016
IEEE Draft Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines and Substations
This standard establishes uniform procedures for the measurement of radio noise generated by corona from overhead power lines and substations. Measurement procedures in this standard are also valid...
January 1, 2016
IEEE Draft Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines and Substations
This standard establishes uniform procedures for the measurement of radio noise generated by corona from overhead power lines and substations. Measurement procedures in this standard are also valid...
January 1, 2016
IEEE Approved Draft Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines and Substations
This standard establishes uniform procedures for the measurement of radio noise generated by corona from overhead power lines and substations. Measurement procedures in this standard are also valid...
October 8, 2015
D-Cinema Operations — Digital Sync Signal and Aux Data Transfer Protocol
This document specifies (i) a Transfer Protocol that allows Data Items from an Aux Data Track File to be transmitted to a Processor for reproduction, and (ii) a Synchronization Signal that allows a...
430-1986
November 14, 1986
IEEE Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines and Substations
Uniform procedures are established for the measurement of radio noise generated by corona from overhead power lines with meters that conform to ANSI C63.2-1980. The measurement procedures are also...
September 3, 1976
IEEE Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines
The purpose of this standard is to establish uniform procedures for the measurement of radiation of radio noise from overhead power lines with meters that conform to American National Standards. A...
December 28, 1972
IEEE Trial Use Standard Procedures for the Measurement of Radio Noise from Overhead Power Lines
The purpose of this standard is to establish uniform procedures for the measurement of radiation of radio noise from overhead power lines with meters that conform to American National Standards. A...
April 8, 1958
AIEE Proposed Recommended Practice for Toroial Magnetic tape Wound Cores
The scope of this recommended practice is restricted to the recommendation of nominal dimensions for toroidal strip-wound cores made from magnetic tape between approximately 0.014 and 0.005 inch in...