IEEE - Institute of Electrical and Electronics Engineers, Inc. - 113-1985

IEEE Guide: Test Procedures for Direct-Current Machines

inactive - Revision of
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 21 December 1984
Status: inactive
Page(s): 1 - 38
ICS Code (Generators): 29.160.20
ICS Code (Motors): 29.160.30
ISBN (Electronic): 978-0-7381-4145-9
DOI: 10.1109/IEEESTD.1984.81710
Standard:

Recommendations are made for conducting and reporting generally acceptable tests to determine the performance characteristics of conventional DC machines. Two categories of tests are provided:... View More

Document History

December 10, 1996
Supervisory Protocol for Digital Control Interface
This practice defines the supervisory protocol used within a general purpose communication channel of an interface system which transports data and digital control signals between equipment utilized...
113-1985
December 21, 1984
IEEE Guide: Test Procedures for Direct-Current Machines
Recommendations are made for conducting and reporting generally acceptable tests to determine the performance characteristics of conventional DC machines. Two categories of tests are provided: tests...
Advertisement