IEEE - Institute of Electrical and Electronics Engineers, Inc. - 595-1982
IEEE Standard Serial Highway Interface System (CAMAC) (Computer Automated Measurement and Control)
inactive
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 26 February 1982 |
| Status: | inactive |
| Page(s): | 1 - 84 |
| ICS Code (Other standards related to nuclear energy): | 27.120.99 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ISBN (Electronic): | 978-0-7381-0698-4 |
| DOI: | 10.1109/IEEESTD.1982.120312 |
Standard:
A serial highway (SH) system using byte-organized messages and configured as a unidirectional loop, to which are connected a system controller and up to sixty-two CAMAC crate assemblies, is... View More
Document History
595-1982
February 26, 1982
IEEE Standard Serial Highway Interface System (CAMAC) (Computer Automated Measurement and Control)
A serial highway (SH) system using byte-organized messages and configured as a unidirectional loop, to which are connected a system controller and up to sixty-two CAMAC crate assemblies, is defined....