IEEE - Institute of Electrical and Electronics Engineers, Inc. - 465.1-1977

IEEE Standard Test Specifications for Gas Tube Surge Protecting Devices

inactive - Inactive: Withdrawn
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 25 September 1977
Status: inactive
Page(s): 1 - 18
ISBN (Online): 978-1-5044-0357-3
DOI: 10.1109/IEEESTD.1977.7422621
Regular:

This standard applies to surge-protective devices for application on systems with voltages equal to or less than 600 V rms. These protective devices are designed to limit voltage surges on... View More

Document History

465.1-1977
September 25, 1977
IEEE Standard Test Specifications for Gas Tube Surge Protecting Devices
This standard applies to surge-protective devices for application on systems with voltages equal to or less than 600 V rms. These protective devices are designed to limit voltage surges on balanced...
Advertisement