IEEE - Institute of Electrical and Electronics Engineers, Inc. - 262B-1977
IEEE Trial Use Standard Dielectric Test Requirements for Power Transformers for Operation on Effectively Grounded Systems 345 kV and Above
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 September 1977 |
| Status: | inactive |
| Page(s): | 1 - 16 |
| ISBN (Online): | 978-1-5044-0233-0 |
| DOI: | 10.1109/IEEESTD.1977.7387664 |
Regular:
This standard prescribes insulation levels and dielectric test requirements for power transformers where: (1) The transformer insulation levels and dielectric test requirements are specified to be... View More
Document History
262B-1977
September 1, 1977
IEEE Trial Use Standard Dielectric Test Requirements for Power Transformers for Operation on Effectively Grounded Systems 345 kV and Above
This standard prescribes insulation levels and dielectric test requirements for power transformers where: (1) The transformer insulation levels and dielectric test requirements are specified to be in...