IEEE - Institute of Electrical and Electronics Engineers, Inc. - 517-1974
IEEE Standard Specification Format Guide and Test Procedure for Single-Degree-Of-Freedom Rate-Integrating Gyros
active
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1974 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (On-board equipment and instruments): | 49.090 |
| ISBN (Online): | 0-7381-0544-9 |
| DOI: | 10.1109/IEEESTD.1974.120237 |
Standard:
This specification defines the requirements for a single-degree-of-fre
Document History
January 29, 1981
Supplement for Strapdown Applications to IEEE Standard Specification Format Guide and Test Procedure for Single-Degree-of-Freedom Rate-Integrating Gyros
A specification format guide for the preparation of a rate-integrating gyroscope specification is presented. Recommended procedures for testing a rate-integrating gyroscope are compiled. This...
517-1974
January 1, 1974
IEEE Standard Specification Format Guide and Test Procedure for Single-Degree-Of-Freedom Rate-Integrating Gyros
This specification defines the requirements for a single-degree-of-freedom rate-integrating gyro to be used as a sensor in systems such as an attitude control system, a gimbal platform, an angular...