IEEE - Institute of Electrical and Electronics Engineers, Inc. - 28-1972
IEEE Standard for Surge Arresters (Lightning Arresters) for Alternating Current Power Circuits
superseded
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 24 January 1972 |
| Status: | superseded |
| Page(s): | 1 - 26 |
| ISBN (Electronic): | 978-1-5044-0265-1 |
| DOI: | 10.1109/IEEESTD.1972.7403786 |
Standard:
The issuance of this document to supersede IEEE Std 28-1967 (ANSI C62.1-1967) revises many portions of the standard and adds two significant design tests, namely, switching-surge sparkover... View More
Document History
May 1, 1993
Annotated Glossary of Essential Terms for Electronic Production
Program production, as a skill and an applied art, historically began when photographic cinematography followed the Greek theater, and from there, expanded to embrace television and video. Now...
August 31, 1981
IEEE Standard for Surge Arresters for AC Power Circuits
This standard applies to surge-protective devices designed for repeated limiting of voltage surges on 50 Hz or 60 Hz power circuits by passing surge discharge current and subsequently automatically...
December 18, 1974
ANSI/IEEE Standard for Surge Arresters for Alternating Current Power Circuits
This document supersedes IEEE Std 28-1972 (ANSI C62.1-1971) and revises many portions of the previous edition. Three new significant design tests have been added to determine: (1) The highest 1.2 x...
28-1972
January 24, 1972
IEEE Standard for Surge Arresters (Lightning Arresters) for Alternating Current Power Circuits
The issuance of this document to supersede IEEE Std 28-1967 (ANSI C62.1-1967) revises many portions of the standard and adds two significant design tests, namely, switching-surge sparkover...
February 9, 1962
AIEE American Standards for Lightning Arresters for Alternating Current Power Circuits
The current issue of this Standard is a revision of the previous issue C62.1-1957 to change many of the definitions, to add a new definition titled "Virtual Duration of Wave Front" which changes the...
February 9, 1957
AIEE American Standards for Lightning Arresters for Alternating Current Power Circuits
A description is not available for this item.
April 5, 1944
AIEE American Standards for Lightning Arresters for Alternating Current Power Circuits
A description is not available for this item.
February 29, 1936
AIEE Standards for Lightning Arresters
The standards in this section shall apply to all types of lightning arresters designed for the protection of alternating-current power circuits.
February 28, 1931
AIEE Report on Standards for Lightning Arresters
A description is not available for this item.