IEEE - Institute of Electrical and Electronics Engineers, Inc. - 337-1972
IEEE Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Pendulous, Analog Torque Balance Accelerometer
superseded
-
Reaffirmed
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 10 November 1972 |
| Status: | superseded |
| Page(s): | 1 - 48 |
| ICS Code (Measurement of time, velocity, acceleration, angular velocity): | 17.080 |
| ISBN (Electronic): | 978-0-7381-4721-5 |
| DOI: | 10.1109/IEEESTD.1972.118969 |
Standard:
This specification defines the requirements for a linear, single-axis, pendulous, analog torque balance accelerometer. The instrument is equipped with a permanent magnet torquer and is used as a... View More
Document History
May 6, 2015
Format for Non-PCM Audio and Data in an AES3 Serial Digital Audio Interface
This standard specifies an interface format for the transport of non-PCM audio and data in professional applications using the AES3 serial digital audio interface. This standard includes both...
July 21, 2011
IEEE Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Non-Gyroscopic Accelerometers
The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in internal navigation, guidance, and leveling systems are defined. A standard specification...
January 23, 2008
Format for Non-PCM Audio and Data in an AES3 Serial Digital Audio Interface
This standard specifies an interface format for the transport of non-PCM audio and data in professional applications using the AES3 serial digital audio interface. This standard includes both...
April 16, 1999
IEEE Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Non-Gyroscopic Accelerometers
The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in internal navigation, guidance, and leveling systems are defined. A standard specification...
April 16, 1999
IEEE Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Non-Gyroscopic Accelerometers
The specification and test requirements for a linear, single-axis, nongyroscopic accelerometer for use in internal navigation, guidance, and leveling systems are defined. A standard specification...
337-1972
November 10, 1972
IEEE Standard Specification Format Guide and Test Procedure for Linear, Single-Axis, Pendulous, Analog Torque Balance Accelerometer
This specification defines the requirements for a linear, single-axis, pendulous, analog torque balance accelerometer. The instrument is equipped with a permanent magnet torquer and is used as a...