IEEE - Institute of Electrical and Electronics Engineers, Inc. - 325-1971
IEEE Standard Test Procedures for Germanium Gamma-Ray Detectors
superseded
-
Superseded by
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 29 July 1971 |
| Status: | superseded |
| Page(s): | 1 - 20 |
| ISBN (Electronic): | 978-1-5044-0297-2 |
| DOI: | 10.1109/IEEESTD.1971.7407578 |
Regular:
Germanium detectors are extensively used for the detection and analysis of gamma-radiation primarily because of their excellent energy resolution. The rapid development and utilization of these... View More
Standard:
Germanium detectors are extensively used for the detection and analysis of gamma-radiation primarily because of their excellent energy resolution. The rapid development and utilization of these... View More
Document History
September 9, 1999
For Digital Television — Opportunistic Data Broadcast Flow Control
This standard defines the flow control protocol to be used between an emission multiplexer and data server for opportunistic data broadcast. Opportunistic data broadcast inserts data packets into the...
January 1, 1997
IEEE Standard Test Procedures for Germanium Gamma-Ray Detectors
Terminology and standard test procedures for germanium radiation detectors that are used for the detection and high-resolution spectrometry of gamma rays, X rays, and charged particles that produce...
March 30, 1987
IEEE Standard Test Procedures for Germanium Gamma-Ray Detectors
Terminology and standard test procedures for germanium radiation detectors that are used for the detection and high-resolution spectrometry of gamma rays, X rays, and charged particles that produce...
325-1971
July 29, 1971
IEEE Standard Test Procedures for Germanium Gamma-Ray Detectors
Germanium detectors are extensively used for the detection and analysis of gamma-radiation primarily because of their excellent energy resolution. The rapid development and utilization of these...