IEEE - Institute of Electrical and Electronics Engineers, Inc. - 148-1959
IEEE Standard for Waveguide and Waveguide Component Measurements
inactive
-
Reaffirmed
,
Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 August 1960 |
| Status: | inactive |
| Page(s): | 1 - 16 |
| ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): | 17.220 |
| ISBN (Online): | 978-0-7381-9250-5 |
| DOI: | 10.1109/IEEESTD.1960.6856124 |
Standard:
This standard is concerned with measurements of the quantities which characterize a waveguide or waveguide component and the associated electromagnetic fields. The term "waveguide" as used here,... View More
Document History
July 26, 2002
For Motion-Picture Film — 35- and 16-mm Prints for Television Transmission — Film Image Area for Review Room Viewing
This standard specifies the dimensions of that part of the film image area used for review room viewing of 35-and 16-mm motion-picture prints intended for television transmission, and the placement...
July 27, 1987
Relative Polarity of Stereo Audio Signals
This practice recommends the relative polarity of the signals of the two audio channels of stereo television magnetic tape recorders for the purpose of stereo program exchange.
148-1959
August 1, 1960
IEEE Standard for Waveguide and Waveguide Component Measurements
This standard is concerned with measurements of the quantities which characterize a waveguide or waveguide component and the associated electromagnetic fields. The term "waveguide" as used here, is a...