IEEE - Institute of Electrical and Electronics Engineers, Inc. - 805-1960
AIEE Proposed Test Procedure for Alternating-Current 400-Cycle-Per-Second Aircraft Induction Motors
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 1960 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
| ISBN (Online): | 0-7381-4565-3 |
| DOI: | 10.1109/IEEESTD.1960.120104 |
Standard:
The purpose of this procedure is to define uniform acceptable methods for making tests to determine the performance of alternating-current,
Document History
March 27, 1984
IEEE Recommended Practice for System Identification in Nuclear Power Plants and Related Facilities
This recommended practice provides a single source of nuclear power plant system descriptions that, along with related recommended practices concerning unique identification principles and...
January 22, 1960
AIEE Proposed Test Procedure for Alternating Current 400 Cycle Per second Aircraft Induction Motors
The purpose of this procedure is to define uniform acceptable methods for making tests to determine the performance of alternating-current, 400-cycle-per-second, aircraft-type induction electric...
805-1960
January 1, 1960
AIEE Proposed Test Procedure for Alternating-Current 400-Cycle-Per-Second Aircraft Induction Motors
The purpose of this procedure is to define uniform acceptable methods for making tests to determine the performance of alternating-current, aircraft type, induction electric motors. The methods in...