IEEE - Institute of Electrical and Electronics Engineers, Inc. - 191-1953
IEEE Standard on Sound Recording and Reproducing Methods of Measurement of Noise
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 12 January 1953 |
| Status: | inactive |
| Page(s): | 1 - 7 |
| ISBN (Online): | 978-1-5044-0189-0 |
| DOI: | 10.1109/IEEESTD.1953.7369923 |
Regular:
Noise is a limiting factor in any system which stores information because it limits the signal-to-noise ratio and hence the total quantity of stored data. This applies in the field of sound... View More
Document History
September 1, 1996
Routing Switcher Type-Specific Messages for Remote Control of Broadcast Equipment
This dialect is intended to be used for the external control of routing switcher systems.
191-1953
January 12, 1953
IEEE Standard on Sound Recording and Reproducing Methods of Measurement of Noise
Noise is a limiting factor in any system which stores information because it limits the signal-to-noise ratio and hence the total quantity of stored data. This applies in the field of sound recording...