IEC - International Electrotechnical Commission - IEC 62153-4-8:2018

Metallic cables and other passive components - Test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 June 2018
Status: published
Page Count: 28
ICS Code (Coaxial cables. Waveguides): 33.120.10
ICS Code (Emission): 33.100.10
abstract:

IEC 62153-4-8:2018 is also available as IEC 62153-4-8:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

June 25, 2018
Metallic cables and other passive components - Test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance
IEC 62153-4-8:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62153-4-8:2018
June 25, 2018
Metallic cables and other passive components - Test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance
IEC 62153-4-8:2018 is also available as IEC 62153-4-8:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 25, 2006
Metallic communication cable test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance
applies to metallic communications cables. It specifies a test method for determining the capacitive coupling admittance by the measurement of through capacitance using either a capacitance bridge or...
Advertisement