IEC - International Electrotechnical Commission - ISO/IEC 18328-4:2018
Identification cards - ICC-managed devices - Part 4: Test methods for logical characteristics
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 June 2018 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 18328-4:2018 This document specifies the test methods used for conformity testing, to determine whether an ICC with at least one ICC-managed device is considered to conform with the... View More
Document History
ISO/IEC 18328-4:2018
June 15, 2018
Identification cards - ICC-managed devices - Part 4: Test methods for logical characteristics
ISO/IEC 18328-4:2018 This document specifies the test methods used for conformity testing, to determine whether an ICC with at least one ICC-managed device is considered to conform with the...