IEC - International Electrotechnical Commission - IEC 62153-4-8:2018 RLV
Metallic cables and other passive components - Test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 June 2018 |
| Status: | published |
| Page Count: | 47 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
| ICS Code (Emission): | 33.100.10 |
abstract:
IEC 62153-4-8:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 62153-4-8:2018 RLV
June 25, 2018
Metallic cables and other passive components - Test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance
IEC 62153-4-8:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 25, 2018
Metallic cables and other passive components - Test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance
IEC 62153-4-8:2018 is also available as IEC 62153-4-8:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 25, 2006
Metallic communication cable test methods - Part 4-8: Electromagnetic compatibility (EMC) - Capacitive coupling admittance
applies to metallic communications cables. It specifies a test method for determining the capacitive coupling admittance by the measurement of through capacitance using either a capacitance bridge or...