IEC - International Electrotechnical Commission - IEC 60332-3-25:2018 RLV
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 July 2018 |
| Status: | published |
| Page Count: | 38 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
abstract:
IEC 60332-3-25:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More
Document History
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2018 is now available as IEC 60332-3-25:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
IEC 60332-3-25:2018 RLV
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 25, 2009
Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2000+A1:2008 specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The...
December 12, 2008
Amendment 1 - Tests on electric and optical fibre cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
A description is not available for this item.
October 9, 2000
Tests on electric cables under fire conditions - Part 3-25: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category D
IEC 60332-3-25:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is...