IEC - International Electrotechnical Commission - IEC 60358-4:2018

Coupling capacitors and capacitor dividers - Part 4: DC and AC single-phase capacitor dividers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 July 2018
Status: published
Page Count: 26
ICS Code (Other electrical accessories): 29.120.99
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Power capacitors): 31.060.70
abstract:

IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC... View More

Document History

IEC 60358-4:2018
July 3, 2018
Coupling capacitors and capacitor dividers - Part 4: DC and AC single-phase capacitor dividers
IEC 60358-4:2018 applies to DC or AC single-phase capacitor-dividers connected between line and ground used for manufacturing Voltage Transformers as well as for other applications. IEC 60358-4:2018...
Advertisement