IEC - International Electrotechnical Commission - IEC 60332-3-21:2018

Tests on electric and optical fibre cables under fire conditions - Part 3-21: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category A F/R

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 July 2018
Status: published
Page Count: 25
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
abstract:

IEC 60332-3-21:2018 is now available as IEC 60332-3-21:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-21: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category A F/R
IEC 60332-3-21:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60332-3-21:2018
July 13, 2018
Tests on electric and optical fibre cables under fire conditions - Part 3-21: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category A F/R
IEC 60332-3-21:2018 is now available as IEC 60332-3-21:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
October 9, 2000
Tests on electric cables under fire conditions - Part 3-21: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category A F/R
IEC 60332-3-21:2000 Specifies method of test for the assessment of vertical flame spread of vertically-mounted bunched wires or cables, electrical or optical, under defined conditions. The test is...
Advertisement