IEC - International Electrotechnical Commission - IEC 60794-4:2018 RLV
Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 June 2018 |
| Status: | published |
| Page Count: | 67 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
June 25, 2018
Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines
IEC 60794-4:2018 is available as IEC 60794-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 60794-4:2018 RLV
June 25, 2018
Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines
IEC 60794-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 13, 2003
Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines
Specifies the electrical, mechanical and optical requirements and test methods for aerial optical cables including OPGW (optical ground wire), OPPC (optical phase conductor), MASS (metalic aerial...