IEC - International Electrotechnical Commission - IEC 60127-8:2018

Miniature fuses - Part 8: Fuse resistors with particular overcurrent protection

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 June 2018
Status: published
Page Count: 25
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
abstract:

IEC 60127-8:2018 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of... View More

Document History

IEC 60127-8:2018
June 26, 2018
Miniature fuses - Part 8: Fuse resistors with particular overcurrent protection
IEC 60127-8:2018 relates to fuse resistors with particular overcurrent protection rated up to AC 500 V and/or DC 500 V for printed circuits and other substrate systems, used for the protection of...
Advertisement