IEC - International Electrotechnical Commission - IEC 60794-4:2018

Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 June 2018
Status: published
Page Count: 42
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-4:2018 is available as IEC 60794-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60794-4:2018
June 25, 2018
Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines
IEC 60794-4:2018 is available as IEC 60794-4:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
June 25, 2018
Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines
IEC 60794-4:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 13, 2003
Optical fibre cables - Part 4: Sectional specification - Aerial optical cables along electrical power lines
Specifies the electrical, mechanical and optical requirements and test methods for aerial optical cables including OPGW (optical ground wire), OPPC (optical phase conductor), MASS (metalic aerial...
Advertisement