IEC - International Electrotechnical Commission - IEC 61755-6-2:2018
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 6-2: Connection of 50 μm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using selected A1a fibre only
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 June 2018 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61755-6-2: 2018 defines the dimensional limits of an optical interface for reference connectors necessary to meet specific requirements for fibre-to-fibre interconnection of non-angled... View More
Document History
IEC 61755-6-2:2018
June 21, 2018
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 6-2: Connection of 50 μm core diameter multimode physically contacting fibres - Non-angled for reference connector application, at wavelength of 850 nm using selected A1a fibre only
IEC 61755-6-2: 2018 defines the dimensional limits of an optical interface for reference connectors necessary to meet specific requirements for fibre-to-fibre interconnection of non-angled polished...