IEC - International Electrotechnical Commission - IEC 61466-2:1998/AMD2:2018
Amendment 2 - Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 May 2018 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
May 9, 2018
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
IEC 61466-2:1998+A1:2002+A2:2018 is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage...
IEC 61466-2:1998/AMD2:2018
May 9, 2018
Amendment 2 - Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
February 18, 2002
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
Is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage greater than 1 000 V and a frequency...
January 10, 2002
Amendment 1 - Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
A description is not available for this item.
August 19, 1998
Composite string insulator units for overhead lines with a nominal voltage greater than 1 000 V - Part 2: Dimensional and electrical characteristics
Is applicable to composite string insulators with a specified mechanical load (SML) of 40 kN and 70 kN for a.c. overhead distribution lines with a nominal voltage greater than 1 000 V and a frequency...