IEC - International Electrotechnical Commission - IEC 61482-2:2018 RLV

Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 May 2018
Status: published
Page Count: 88
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 61482-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

May 28, 2018
Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements
IEC 61482-2:2018 is available as IEC 61482-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
IEC 61482-2:2018 RLV
May 28, 2018
Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements
IEC 61482-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 20, 2009
Live working - Protective clothing against the thermal hazards of an electric arc - Part 2: Requirements
IEC 61482-2:2009 is applicable to protective clothing used in work if there is an electric arc hazard. Specifies requirements and test methods applicable to materials and garments for protective...
Advertisement