IEC - International Electrotechnical Commission - IEC 61189-2-630:2018

Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-630: Test methods for materials for interconnection structures - Moisture absorption after pressure vessel conditioning

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 June 2018
Status: published
Page Count: 13
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61189-2-630:2018 specifies a test method to determine the amount of water absorbed by metal-clad laminates after conditioning in a pressure vessel for 1 h, 2 h, 3 h, 4 h or 5 h.

Document History

IEC 61189-2-630:2018
June 5, 2018
Test methods for electrical materials, printed board and other interconnection structures and assemblies - Part 2-630: Test methods for materials for interconnection structures - Moisture absorption after pressure vessel conditioning
IEC 61189-2-630:2018 specifies a test method to determine the amount of water absorbed by metal-clad laminates after conditioning in a pressure vessel for 1 h, 2 h, 3 h, 4 h or 5 h.
Advertisement