IEC - International Electrotechnical Commission - IEC 60794-1-31:2018
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 May 2018 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Fibres and cables): | 33.180.10 |
| ICS Code (Other fibre optic equipment): | 33.180.99 |
abstract:
IEC 60794-1-31:2018 which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with... View More
Document History
June 28, 2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2021 is available as IEC 60794-1-31:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 28, 2021
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-1-31:2018
May 15, 2018
Optical fibre cables - Part 1-31: Generic specification - Optical cable elements - Optical fibre ribbon
IEC 60794-1-31:2018 which is a generic specification, covers optical fibre ribbons. Requirements which are described in this part apply to optical fibre ribbon cables for use with telecommunication...