IEC - International Electrotechnical Commission - IEC 61238-1-1:2018
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 May 2018 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Cables): | 29.060.20 |
abstract:
IEC 61238-1-1:2018 applies to compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV), for example buried cables or cables installed in... View More
Document History
IEC 61238-1-1:2018
May 8, 2018
Compression and mechanical connectors for power cables - Part 1-1: Test methods and requirements for compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on non-insulated conductors
IEC 61238-1-1:2018 applies to compression and mechanical connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV), for example buried cables or cables installed in buildings, having a)...