IEC - International Electrotechnical Commission - IEC 62442-3:2018

Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 3 May 2018
Status: revised
Page Count: 30
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 62442-3:2018 is also available as IEC 62442-3:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

February 10, 2022
Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
IEC 62442-3:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 10, 2022
Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
IEC 62442-3:2022 is available as IEC 62442-3:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 3, 2018
Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
IEC 62442-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62442-3:2018
May 3, 2018
Energy performance of lamp controlgear - Part 3: Controlgear for tungsten-halogen lamps and LED light sources - Method of measurement to determine the efficiency of controlgear
IEC 62442-3:2018 is also available as IEC 62442-3:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 24, 2014
Energy performance of lamp controlgear - Part 3: Controlgear for halogen lamps and LED modules - Method of measurement to determine the efficiency of the controlgear
IEC 62442-3:2014 defines a measurement method for the power losses of magnetic transformers and the power losses with the standby power of electronic convertor for halogen lamps and LED modules. Also...
Advertisement