IEC - International Electrotechnical Commission - IEC 62715-6-1:2018
Flexible display devices - Part 6-1: Mechanical test methods - Deformation tests
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 April 2018 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Electronic display devices): | 31.120 |
abstract:
IEC 62715-6-1:2018 is available as IEC 62715-6-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
April 20, 2018
Flexible display devices - Part 6-1: Mechanical test methods - Deformation tests
IEC 62715-6-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62715-6-1:2018
April 20, 2018
Flexible display devices - Part 6-1: Mechanical test methods - Deformation tests
IEC 62715-6-1:2018 is available as IEC 62715-6-1:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
February 12, 2014
Flexible display devices - Part 6-1: Mechanical stress test methods
IEC 62715-6-1:2014 is to define the standard test methods to evaluate the mechanical stability of flexible display modules which include displays such as LCD, e-paper, and OLED. It takes into...