IEC - International Electrotechnical Commission - IEC 62714-1:2018

Engineering data exchange format for use in industrial automation systems engineering - Automation Markup Language - Part 1: Architecture and general requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 April 2018
Status: published
Page Count: 170
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Languages used in information technology): 35.060
ICS Code (IT applications in industry): 35.240.50
abstract:

IEC 62714-1:2018 est disponible sous forme de IEC 62714-1:2018 RLV qui contient la Norme internationale et sa version Redline, illustrant les modifications du contenu technique depuis l'édition... View More

Document History

IEC 62714-1:2018
April 30, 2018
Engineering data exchange format for use in industrial automation systems engineering - Automation Markup Language - Part 1: Architecture and general requirements
IEC 62714-1:2018 est disponible sous forme de IEC 62714-1:2018 RLV qui contient la Norme internationale et sa version Redline, illustrant les modifications du contenu technique depuis l'édition...
April 30, 2018
Engineering data exchange format for use in industrial automation systems engineering - Automation Markup Language - Part 1: Architecture and general requirements
IEC 62714-1:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 26, 2014
Engineering data exchange format for use in industrial automation systems engineering - Automation markup language - Part 1: Architecture and general requirements
IEC 62714-1:2014 is a solution for data exchange focusing on the domain of automation engineering. The data exchange format defined in the IEC 62714 series (Automation Markup Language, AML) is an XML...
Advertisement