IEC - International Electrotechnical Commission - ISO/IEC/IEEE 8802-1AC:2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 April 2018 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC/IEEE 8802-1AC:2018 The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802®... View More
Document History
March 31, 2023
Amendment 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition - Support for ISO/IEC/IEEE 8802-15-3
A description is not available for this item.
March 13, 2020
Corrigendum 1 - Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition - Logical Link Control (LLC) Encpsulation EtherType
A description is not available for this item.
ISO/IEC/IEEE 8802-1AC:2018
April 27, 2018
Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Part 1AC: Media access control (MAC) service definition
ISO/IEC/IEEE 8802-1AC:2018 The MAC Service and the Internal Sublayer Service (ISS) are defined in this standard. This standard specifies media-dependent convergence functions that map IEEE 802® MAC...