IEC - International Electrotechnical Commission - IEC 62442-2:2018
Energy performance of lamp controlgear - Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 3 May 2018 |
| Status: | revised |
| Page Count: | 26 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62442-2:2018 is also available as IEC 62442-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
February 9, 2022
Energy performance of lamp controlgear - Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2022 is available as IEC 62442-2:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 9, 2022
Energy performance of lamp controlgear - Part 2: Controlgear for discharge lamps (excluding low-pressure mercury fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2022 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62442-2:2018
May 3, 2018
Energy performance of lamp controlgear - Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2018 is also available as IEC 62442-2:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
May 3, 2018
Energy performance of lamp controlgear - Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) - Method of measurement to determine the efficiency of controlgear
IEC 62442-2:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 24, 2014
Energy performance of lamp controlgear - Part 2: Controlgear for high intensity discharge lamps (excluding fluorescent lamps) - Method of measurement to determine the efficiency of the controlgear
IEC 62442-2:2014 defines a measurement method of the power losses of electromagnetic controlgear, the total input power and the standby power of electronic controlgear for high intensity discharged...