IEC - International Electrotechnical Commission - ISO/IEC 9318-4:1990
Information technology - Intelligent Peripheral Interface - Part 4: Device generic command set for magnetic tape drives
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 December 1990 |
| Status: | revised |
| Page Count: | 74 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
Describes the Logical Level 3 (generic level) Interface for tape drives, the physical, electrical and configuration characteristics and the transmission protocol of which are in accordance with... View More
Document History
December 20, 2002
Information technology - Intelligent peripheral interface - Part 4: Device generic command set for magnetic tape drives (IPI-3 tape)
This standard provides a definition of the device-generic command set portion of a series of standards called the Intelligent Peripheral Interface (IPI), a high performance, general-purpose parallel...
ISO/IEC 9318-4:1990
December 20, 1990
Information technology - Intelligent Peripheral Interface - Part 4: Device generic command set for magnetic tape drives
Describes the Logical Level 3 (generic level) Interface for tape drives, the physical, electrical and configuration characteristics and the transmission protocol of which are in accordance with...