IEC - International Electrotechnical Commission - IEC 60331-3:2018

Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 March 2018
Status: published
Page Count: 26
ICS Code (Cables): 29.060.20
ICS Code (Electrical engineering in general): 29.020
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
abstract:

IEC 60331-3:2018 is available as IEC 60331-3:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60331-3:2018
March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure
IEC 60331-3:2018 is available as IEC 60331-3:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 28, 2018
Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure
IEC 60331-3:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 19, 2009
Tests for electric cables under fire conditions - Circuit integrity - Part 3: Test method for fire with shock at a temperature of at least 830 °C for cables of rated voltage up to and including 0,6/1,0 kV tested in a metal enclosure
IEC 60331-3:2009 specifies the test apparatus and procedure and gives the performance requirements, including recommended flame application times, for low-voltage power cables of rated voltage up to...
Advertisement