IEC - International Electrotechnical Commission - ISO/IEC 14543-5-11:2018

Information technology - Home electronic system (HES) architecture - Part 5-11: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote user interface

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 March 2018
Status: published
Page Count: 37
ICS Code (IT applications in building and construction industry): 35.240.67
abstract:

ISO/IEC 14543-5-11:2018 specifies a remote user interface (RUI) for the ISO/IEC 14543-5 series on intelligent grouping and resource sharing (IGRS) for home electronic systems (HES) Class 2 and... View More

Document History

ISO/IEC 14543-5-11:2018
March 28, 2018
Information technology - Home electronic system (HES) architecture - Part 5-11: Intelligent grouping and resource sharing for HES Class 2 and Class 3 - Remote user interface
ISO/IEC 14543-5-11:2018 specifies a remote user interface (RUI) for the ISO/IEC 14543-5 series on intelligent grouping and resource sharing (IGRS) for home electronic systems (HES) Class 2 and Class...
Advertisement