IEC - International Electrotechnical Commission - IEC 60793-1-54:2018
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 January 2018 |
| Status: | published |
| Page Count: | 26 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60793-1-54:2018 is also available as IEC 60793-1-54:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More
Document History
January 12, 2018
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
IEC 60793-1-54:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60793-1-54:2018
January 12, 2018
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
IEC 60793-1-54:2018 is also available as IEC 60793-1-54:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
October 25, 2012
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
IEC 60793-1-54:2012 outlines a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be employed to determine the level of radiation...
June 11, 2003
Optical fibres - Part 1-54: Measurement methods and test procedures - Gamma irradiation
Provides a method for measuring the steady state response of optical fibres and optical cables exposed to gamma radiation. It can be used to determine the level of radiation-induced attenuation...