IEC - International Electrotechnical Commission - ISO/IEC 23009-6:2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 6: DASH with server push and WebSockets
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 December 2017 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
ISO/IEC 23009-6:2017 specifies carriage of MPEG-DASH media presentations over full duplex HTTP-compatible protocols, particularly HTTP/2 and WebSocket. This carriage takes advantage of the... View More
Document History
ISO/IEC 23009-6:2017
December 22, 2017
Information technology - Dynamic adaptive streaming over HTTP (DASH) - Part 6: DASH with server push and WebSockets
ISO/IEC 23009-6:2017 specifies carriage of MPEG-DASH media presentations over full duplex HTTP-compatible protocols, particularly HTTP/2 and WebSocket. This carriage takes advantage of the features...