IEC - International Electrotechnical Commission - IEC TS 62903:2018

Ultrasonics - Measurements of electroacoustical parameters and acoustic output power of spherically curved transducers using the self-reciprocity method

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 January 2018
Status: revised
Page Count: 47
ICS Code (Electroacoustics): 17.140.50
abstract:

IEC TS 62903:2018, which is a Technical Specification,
a) establishes the free-field convergent spherical wave self-reciprocity method for ultrasonic transducer calibration,
b)... View More

Document History

June 13, 2023
Ultrasonics - Measurements of electroacoustical parameters and acoustic output power of spherically curved transducers using the self-reciprocity method
IEC TS 62903:2023 is available as IEC TS 62903:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 13, 2023
Ultrasonics - Measurements of electroacoustical parameters and acoustic output power of spherically curved transducers using the self-reciprocity method
IEC TS 62903:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC TS 62903:2018
January 9, 2018
Ultrasonics - Measurements of electroacoustical parameters and acoustic output power of spherically curved transducers using the self-reciprocity method
IEC TS 62903:2018, which is a Technical Specification, a) establishes the free-field convergent spherical wave self-reciprocity method for ultrasonic transducer calibration, b) establishes the...
Advertisement