IEC - International Electrotechnical Commission - IEC 61249-2-47:2018

Materials for printed boards and other interconnecting structures - Part 2-47: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 2,0 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 January 2018
Status: published
Page Count: 22
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61249-2-47:2018 gives requirements for properties of non-halogenated epoxide non‑woven reinforced core/woven E-glass reinforced surface laminate sheets of thermal conductivity and... View More

Document History

IEC 61249-2-47:2018
January 10, 2018
Materials for printed boards and other interconnecting structures - Part 2-47: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 2,0 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly
IEC 61249-2-47:2018 gives requirements for properties of non-halogenated epoxide non‑woven reinforced core/woven E-glass reinforced surface laminate sheets of thermal conductivity and defined...
Advertisement