IEC - International Electrotechnical Commission - IEC 60404-8-11:2018
Magnetic materials - Part 8-11: Specifications for individual materials - Fe-based amorphous strip delivered in the semi-processed state
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 March 2018 |
| Status: | published |
| Page Count: | 45 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Magnetic materials): | 29.030 |
abstract:
IEC 60404-8-11:2018 defines the grades of Fe-based amorphous strip delivered in the semi‑processed state, i.e. without final heat treatment, of nominal thickness 0,025 mm. Other nominal... View More
Document History
IEC 60404-8-11:2018
March 8, 2018
Magnetic materials - Part 8-11: Specifications for individual materials - Fe-based amorphous strip delivered in the semi-processed state
IEC 60404-8-11:2018 defines the grades of Fe-based amorphous strip delivered in the semi‑processed state, i.e. without final heat treatment, of nominal thickness 0,025 mm. Other nominal thicknesses...