IEC - International Electrotechnical Commission - IEC 60317-74:2018
Specifications for particular types of winding wires - Part 74: Polyesterimide enamelled rectangular aluminium wire, class 180
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2018 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-74:2018 specifies the requirements of enamelled rectangular aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which can be modified providing it... View More
Document History
IEC 60317-74:2018
February 27, 2018
Specifications for particular types of winding wires - Part 74: Polyesterimide enamelled rectangular aluminium wire, class 180
IEC 60317-74:2018 specifies the requirements of enamelled rectangular aluminium winding wire of class 180 with a sole coating based on polyesterimide resin, which can be modified providing it retains...