IEC - International Electrotechnical Commission - IEC 61347-2-14:2018

Lamp controlgear - Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 February 2018
Status: published
Page Count: 72
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 61347-2-14:2018 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies... View More

Document History

IEC 61347-2-14:2018
February 27, 2018
Lamp controlgear - Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps
IEC 61347-2-14:2018 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies deviating...
Advertisement