IEC - International Electrotechnical Commission - IEC 60364-7-711:2018 RLV

Low-voltage electrical installations - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 March 2018
Status: published
Page Count: 44
ICS Code (Electrical engineering in general): 29.020
ICS Code (Electricity supply systems): 91.140.50
abstract:

IEC 60364-7-711:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

IEC 60364-7-711:2018 RLV
March 8, 2018
Low-voltage electrical installations - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands
IEC 60364-7-711:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 8, 2018
Low-voltage electrical installations - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands
IEC 60364-7-711:2018 is now available as IEC 60364-7-711:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
March 16, 1998
Electrical installations of buildings - Part 7-711: Requirements for special installations or locations - Exhibitions, shows and stands
Gives requirements applying to the temporary electricalinstallations in exhibitions, shows and stands (including mobile and portable displays and equipment) to protect users.
Advertisement