IEC - International Electrotechnical Commission - IEC 61249-2-46:2018
Materials for printed boards and other interconnecting structures - Part 2-46: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 1,5 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 January 2018 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
IEC 61249-2-46:2018 gives requirements for properties of non-halogenated epoxide non‑woven reinforced core/woven E-glass reinforced surface laminate sheets of thermal conductivity and... View More
Document History
IEC 61249-2-46:2018
January 10, 2018
Materials for printed boards and other interconnecting structures - Part 2-46: Reinforced base materials clad and unclad - Non-halogenated epoxide non-woven/woven E-glass reinforced laminate sheets of thermal conductivity 1,5 W/(m•K) and defined flammability (vertical burning test), copper-clad for lead-free assembly
IEC 61249-2-46:2018 gives requirements for properties of non-halogenated epoxide non‑woven reinforced core/woven E-glass reinforced surface laminate sheets of thermal conductivity and defined...